Status: | Unknown |
---|---|
Series: | Adj 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | -15V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 5V |
Adjustable Output Voltage Max | 20V |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from 0°C to 125°C | Texas Instruments |
Ldo, Adj, 5V- 20V, 1A, To-263-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2941CSX/NOPB .?
Additional datasheets, footprints and schematics for LM2941CSX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2941CSX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2941CSX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2941CSX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2941CSX/NOPB . fall under?
The LM2941CSX/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2941CSX/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2941CSX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2941CSX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2941CSX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2941CSX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2941CSX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2941CSX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2941CSX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.