LM2940T-12.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 12V 1A TO-220

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LM2940-N and LM2940C positive voltage regulators feature the ability to source 1 A of output current with a dropout voltage of typically 0.5 V and a maximum of 1 V over the entire temperature range. Furthermore, a quiescent current reduction circuit has been included which reduces the ground current when the differential between the input voltage and the output voltage exceeds approximately 3 V. The quiescent current with 1 A of output current and an input-output differential of 5 V is therefore only 30 mA. Higher quiescent currents only exist when the regulator is in the dropout mode (VIN − VOUT ≤ 3 V). Designed also for vehicular applications, the LM2940N and LM2940C and all regulated circuitry are protected from reverse battery installations or 2battery jumps. During line transients, such as load dump when the input voltage can momentarily exceed the specified maximum operating voltage, the regulator will automatically shut down to protect both the internal circuits and the load. The LM2940-N and LM2940C cannot be harmed by temporary mirrorimage insertion. Familiar regulator features such as short circuit and thermal overload protection are also provided.
Distributor Stock
Logo for Texas Instruments Texas Instruments
24,161 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
8 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. 12V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
MSL -

Alternative Descriptions

1-A, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Ldo Voltage Regulator, 12V, 1A, To-220 | Newark Electronics
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220 | Farnell
1A LDO REG | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2940T-12.0/NOPB?

Additional datasheets, footprints and schematics for LM2940T-12.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2940T-12.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2940T-12.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2940T-12.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2940T-12.0/NOPB fall under?

The LM2940T-12.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2940T-12.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2940T-12.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2940T-12.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2940T-12.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM2940T-12.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2940T-12.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2940T-12.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2940T-12.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay