LM2940S-9.0/NOPB . Part Information
Details for LM2940S-9.0/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 9V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2940 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 9V |
Primary Input Voltage | 26V |
Supply Voltage Min | 11V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Alternative Part Descriptions
- IC, LDO REG; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:500mV; LDO Regulator RoHS Compliant: Yes | Newark Electronics
- IC: voltage regulator; LDO,fixed; 9V; 1A; TO263-3; SMD; Uoper: 6÷26V | Transfer Multisort Elektronik
- 1-A, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LM2940S-9.0/NOPB LDO Voltage Regulator | Distrelec
Viewing Distributors for LM2940S-9.0/NOPB .
Loading...
Loading Results for LM2940S-9.0/NOPB .