LM2940S-8.0/NOPB . Part Information
Details for LM2940S-8.0/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 8V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 8.24V |
Output Voltage Min | 7.76V |
Output Voltage Nom. | 8V |
Primary Input Voltage | 26V |
Supply Voltage Min | 9.4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
Alternative Part Descriptions
- Texas Instruments,LM2940S-8.0/NOPB,LDO | RS Components
- IC, REG, LDO, 8V, 1A, TO263; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes | Newark Electronics
- 1-A, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LM2940S-8.0/NOPB LDO Voltage Regulator | Distrelec
Viewing Distributors for LM2940S-8.0/NOPB .
Loading...
Loading Results for LM2940S-8.0/NOPB .