LM2940S-10/NOPB Part Information
Details for LM2940S-10/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.4400 |
10 | 2.2000 |
25 | 2.0800 |
50 | 1.9600 |
100 | 1.8400 |
Stock Information
Details
Part Features
- Dropout Voltage Typically 0.5 V at IOUT = 1 A
- Input Voltage Range = 6 V to 26 V
- Internal Short Circuit Current Limit
- Mirror Image Insertion Protection
- Output Current in Excess of 1 A
- Output Voltage Trimmed Before Assembly
- P+
- Reverse Battery Protection
Part Specifications
Output Type | Fixed |
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 10V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 10V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 10V |
Primary Input Voltage | 26V |
Supply Voltage Min | 12V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Alternative Part Descriptions
- IC, LDO REG; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:500mV; LDO RegulatorRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2940S-10/NOPB?
Additional datasheets, footprints and schematics for LM2940S-10/NOPB are listed in our Part Details tab. You can also find the LM2940S-10/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2940S-10/NOPB in the Pricing & Inventory tab next to part details. You can view LM2940S-10/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2940S-10/NOPB fall under?
The LM2940S-10/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2940S-10/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2940S-10/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2940S-10/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2940S-10/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2940S-10/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2940S-10/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2940S-10/NOPB?
You can fill out our help required form which you can use to request a quote for LM2940S-10/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.