Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Iq(Typ)(mA) | 10 |
---|---|
Vdo(Typ)(mV) | 500 |
Vin(Max)(V) | 26 |
Rating | Space |
Noise(uVrms) | 350 |
Features | N/A |
Radiation, TID(Typ)(krad) | 100 |
Accuracy(%) | 5 |
Thermal Resistance θJA(°C/W) | 136 |
Vout(Min)(V) | 5 |
Vin(Min)(V) | 6 |
Iout(Max)(A) | 1 |
Fixed output options(V) | 5 |
Output capacitor type | Non-Ceramic |
Radiation, SEL(MeV.cm2/mg) | Bipolar |
Regulated outputs(#) | 1 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Vout(Max)(V) | 5 |
Operating temperature range(C) | -55 to 125 |
PSRR @ 100 KHz(dB) | 50 |
Output options | Fixed Output |
Package Group | CFP|16 |
Where can I find additional details, specifications and documents for a LM2940QML-SP?
Additional datasheets, footprints and schematics for LM2940QML-SP are listed on our Part Details page. You can also find images and similar parts to LM2940QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2940QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2940QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2940QML-SP fall under?
The LM2940QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM2940QML-SP when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2940QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM2940QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2940QML-SP have stock available?
There is no stock from authorised distributors for LM2940QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2940QML-SP often in real-time on the comparison pages.
What if I can't find stock of LM2940QML-SP?
You can fill out our help required form which you can use to request a quote for LM2940QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.