No distributors results available
View Full Pricing & Stock ComparisonIq(Typ)(mA) | 10 |
---|---|
Vdo(Typ)(mV) | 500 |
Vin(Max)(V) | 26 |
Rating | Military |
Features | N/A |
Accuracy(%) | 5 |
Thermal Resistance θJA(°C/W) | 136 |
Vout(Min)(V) | 5 |
Vin(Min)(V) | 6 |
Iout(Max)(A) | 1 |
Fixed output options(V) | 5 |
Output capacitor type | Non-Ceramic |
Regulated outputs(#) | 1 |
Noise(uVrms) | 150 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Vout(Max)(V) | 5 |
Operating temperature range(C) | -55 to 125 |
PSRR @ 100 KHz(dB) | 50 |
Output options | Fixed Output |
Package Group | CFP|16 |
Where can I find additional details, specifications and documents for a LM2940QML?
Additional datasheets, footprints and schematics for LM2940QML are listed on our Part Details page. You can also find images and similar parts to LM2940QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2940QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2940QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2940QML fall under?
The LM2940QML is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM2940QML when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2940QML you can contact the distributor directly for product support, shipping queries etc.
Is the LM2940QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2940QML have stock available?
There is no stock from authorised distributors for LM2940QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2940QML often in real-time on the comparison pages.
What if I can't find stock of LM2940QML?
You can fill out our help required form which you can use to request a quote for LM2940QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.