Status: | Active |
---|---|
Series: | LM293 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
5,289
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
11,932
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
7,933
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
6,000
in stock
|
Buy Now | |
element14
from US$0.32
|
5,289
in stock
|
Buy Now | |
EBV Elektronik
-
|
128,000
in stock
|
Buy Now | |
Avnet Silica
-
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Wide single-supply voltage range or dual supplies: 2 V to 36 V or ±1 V to ±18 V |
Very low supply current (0.45 mA) independent of supply voltage (1 mW/comparator at 5 V) |
Low input bias current: 20 nA typ. |
Low input offset current: ±3 nA typ. |
Low input offset voltage: ±1 mV typ. |
Input common-mode voltage range includes ground |
Low output saturation voltage: 80 mV typ. (Isink = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Available in DFN8 2x2, MiniSO8, TSSOP8, and SO8 packages |
Product Specifications |
---|
DS0443 Low-power, dual-voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: comparator | Transfer Multisort Elektronik |
LM293 Series Dual 36 V 250 nA SMT Low Power Voltage Comparator - MSOP-8 | Future Electronics |
DUAL COMPARATOR, 1.3US, MINI SOIC-8 | element14 |
Comparator Dual �18V/36V 8-Pin MSOP T/R | EBV Elektronik |
Dual Comparator, 1.3Us, Mini Soic-8 | Newark Electronics |
Comparator Dual ±18V/36V 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM293ST?
Additional datasheets, footprints and schematics for LM293ST are listed on our Part Details page. You can also find images and similar parts to LM293ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293ST fall under?
The LM293ST is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293ST when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293ST you can contact the distributor directly for product support, shipping queries etc.
Is the LM293ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM293ST have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Future Electronics, element14 and Farnell have stock available or on a lead time for LM293ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293ST often in real-time on the comparison pages.
What if I can't find stock of LM293ST?
You can fill out our help required form which you can use to request a quote for LM293ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.