LM293DR . Part Information
Details for LM293DR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy LM293DR Directly from Texas Instruments (670068 in stock) at $0.0540
Part Downloads

Part Specifications
Comparator Type | Differential |
No. of Comparators | 2 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Dual Channel Op Amp LM293DRG4 | RS Components
- COMPARATOR, DUAL, 1.3US, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes | Newark Electronics
- Comparator; universal; 1.3us; 2÷30V; SMT; SO8; Comparators: 2; 250nA | Transfer Multisort Elektronik
- Dual differential comparator, industrial grade | Texas Instruments
- Texas Instruments LM293DR Karşılaştırıcı (Comparator) Çiftli Açık Kollektörlü, SOIC, 8-Pimli, 3 → 28 V | RS Components TR
- Amplificatore Operaz dual LM293DRG4 | RS Components IT
Viewing Distributors for LM293DR .
Loading...
Loading Results for LM293DR .