Prices starting from US$0.07
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 293 |
Comparator Features | Open Collector Open Drain |
IC Generic Number | 293 |
Logic Function Number | 293 |
No.Comparators | 2 |
Operating Temperature Range | -25°C to +85°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Dual precision standard comparator, extended temperature | Texas Instruments |
Dual Voltage Comparator | Micros |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual, Smd, Soic8, 293 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM293ADR?
Additional datasheets, footprints and schematics for LM293ADR are listed on our Part Details page. You can also find images and similar parts to LM293ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293ADR fall under?
The LM293ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293ADR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM293ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM293ADR have stock available?
Authorised distributors including Texas Instruments, Micros, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM293ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293ADR often in real-time on the comparison pages.
What if I can't find stock of LM293ADR?
You can fill out our help required form which you can use to request a quote for LM293ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.