LM293ADGKR . Part Information
Details for LM293ADGKR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy LM293ADGKR Directly from Texas Instruments (96862 in stock) at $0.0750
Part Downloads

Part Specifications
Comparator Type | Differential |
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | VSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | MSOP |
No.Comparators | 2 |
Operating Temperature Range | -25°C to +85°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800mA |
Supply Voltage Max | 30V |
Supply Voltage Min | 2V |
Alternative Part Descriptions
- IC, DIFFERENTIAL COMP, DUAL, MSOP8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes | Newark Electronics
- Comparator; universal; 2÷30V; SMT; VSSOP8; Comparators: 2; 150nA | Transfer Multisort Elektronik
- Dual precision standard comparator, extended temperature | Texas Instruments
Viewing Distributors for LM293ADGKR .
Loading...
Loading Results for LM293ADGKR .