Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LM293AD | Elfaro |
IC: comparator | Transfer Multisort Elektronik |
IC COMPARATOR DUAL, SMD, SOIC8 | Euro-Tech |
Comparator Dual ±18V/36V 8-Pin SOIC | Component Sense |
IC SMT 8PIN ROHS | Component Electronics |
Dual Differential | Mouser Electronics |
Differential Comparator, 300Ns, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM293AD .?
Additional datasheets, footprints and schematics for LM293AD . are listed on our Part Details page. You can also find images and similar parts to LM293AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293AD . fall under?
The LM293AD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293AD . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293AD . you can contact the distributor directly for product support, shipping queries etc.
Is the LM293AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM293AD . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM293AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293AD . often in real-time on the comparison pages.
What if I can't find stock of LM293AD .?
You can fill out our help required form which you can use to request a quote for LM293AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.