Status: | Unknown |
---|---|
Series: | 10V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 10V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 10V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.5A |
Output Voltage Nom. | 10V |
Primary Input Voltage | 26V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
500-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments |
Ldo Voltage Regulator, 10V, 0.5A, Sot-223-4 | Newark Electronics |
IC, V REG, LINEAR, 10V, SMD, FULL REEL | element14 |
IC LDO REG POS 10V 0.5A 4-PIN (3+TAB) SOT-223 | Dan-Mar Components |
Where can I find additional details, specifications and documents for a LM2937IMP-10/NOPB?
Additional datasheets, footprints and schematics for LM2937IMP-10/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2937IMP-10/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2937IMP-10/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2937IMP-10/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2937IMP-10/NOPB fall under?
The LM2937IMP-10/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2937IMP-10/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2937IMP-10/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2937IMP-10/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2937IMP-10/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2937IMP-10/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2937IMP-10/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2937IMP-10/NOPB?
You can fill out our help required form which you can use to request a quote for LM2937IMP-10/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.