LM2936M-5.0/NOPB Part Information
Details for LM2936M-5.0/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Description
The LM2936 ultra-low quiescent current regulator features low dropout voltage and low current in the standby mode. With less than 15-μA quiescent current at a 100-μA load, the LM2936 is ideally suited for automotive and other battery operated systems. The LM2936 retains all of the features that are common to low dropout regulators including a low dropout PNP pass device, short circuit protection, reverse battery protection, and thermal shutdown. The LM2936 has a 40-V maximum operating voltage limit, a −40°C to 125°C operating temperature range, and ±3% output voltage tolerance over the entire output current, input voltage, and temperature range. The LM2936 is available in a TO-92 through-hole package, as well as SOIC-8, VSSOP, SOT–223, and TO-252 surface mount packages.
Part Downloads


Part Features
- Dropout Voltage Typically 200 mV at IOUT = 50 mA
- Fixed 3-V, 3.3-V or 5-V with 50-mA Output
- Internal Short Circuit Current Limit
- Internal Thermal Shutdown Protection
- LM2936 Operating VIN range of 5.5 V to 40 V
- LM2936HV Operating VIN range of 5.5 V to 60 V
- Shutdown Pin Available with LM2936BM Package
- Ultra Low Quiescent Current (IQ u2264 15 u03bcA for IOUT = 100 u03bcA)
- u00b12% Initial Output Tolerance
- u00b13% Output Tolerance Over Line, Load, and Temperature
- u201324-V Input Voltage Protection
- u201350-V Input Transient Protection
Part Specifications
Output Type | Fixed |
Input Voltage Min | 5.5V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 14V |
Supply Voltage Max | 60V |
Supply Voltage Min | 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Alternative Part Descriptions
- 50mA,5V,LDO Voltage Reg.,LM2936M-5.0 | RS Components
- LDO VOLTAGE REGULATOR, 5V, 50mA, 8-SOIC; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA RoHS Compliant: Yes | Newark Electronics
- IC: voltage regulator; LDO,fixed; 5V; 0.05A; SO8; SMD; Package: tube | Transfer Multisort Elektronik
- 50-mA, 60-V, low-IQ, low-dropout voltage regulator with reverse voltage protection | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LM2936M-5.0/NOPB LDO Voltage Regulator | Distrelec