LM2936HVMA-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 5V 0.05A SOIC-8

Status: Unknown
Series: 5V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2936 ultra-low quiescent current regulator features low dropout voltage and low current in the standby mode. With less than 15-μA quiescent current at a 100-μA load, the LM2936 is ideally suited for automotive and other battery operated systems. The LM2936 retains all of the features that are common to low dropout regulators including a low dropout PNP pass device, short circuit protection, reverse battery protection, and thermal shutdown. The LM2936 has a 40-V maximum operating voltage limit, a −40°C to 125°C operating temperature range, and ±3% output voltage tolerance over the entire output current, input voltage, and temperature range. The LM2936 is available in a TO-92 through-hole package, as well as SOIC-8, VSSOP, SOT–223, and TO-252 surface mount packages.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for RS
RS
from US$2.29
100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.64
120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.99
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.75
-
Buy Now
Logo for element14
element14
from US$1.51
-
Buy Now
Logo for Farnell
Farnell
from US$0.83
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 5.5V
Input Voltage Max 60V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 200mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 5V

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
50mA,5V,LDO Voltage Reg.,LM2936HVMA-5.0 | RS
Ldo, Fixed, 5V, 0.05A, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2936HVMA-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2936HVMA-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2936HVMA-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2936HVMA-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2936HVMA-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2936HVMA-5.0/NOPB fall under?

The LM2936HVMA-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2936HVMA-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2936HVMA-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2936HVMA-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2936HVMA-5.0/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2936HVMA-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2936HVMA-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2936HVMA-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2936HVMA-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay