LM2936DT-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 5V 50mA TO-252

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LM2936 ultra-low quiescent current regulator features low dropout voltage and low current in the standby mode. With less than 15-μA quiescent current at a 100-μA load, the LM2936 is ideally suited for automotive and other battery operated systems. The LM2936 retains all of the features that are common to low dropout regulators including a low dropout PNP pass device, short circuit protection, reverse battery protection, and thermal shutdown. The LM2936 has a 40-V maximum operating voltage limit, a −40°C to 125°C operating temperature range, and ±3% output voltage tolerance over the entire output current, input voltage, and temperature range. The LM2936 is available in a TO-92 through-hole package, as well as SOIC-8, VSSOP, SOT–223, and TO-252 surface mount packages.
Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$2.16
39,314
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 5.5V
Input Voltage Max 40V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA

Alternative Descriptions

50-mA, 60-V, low-IQ, low-dropout voltage regulator with reverse voltage protection | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
IC LDO REGULATOR POS 5V 0.05A 3-PIN TO-252 | Dan-Mar Components
Ldo Voltage Regulator, 5V, 50Ma, To-252 | Newark Electronics
LDO Regulator Pos 5V 0.05A 3-Pin(2+Tab) TO-252 Rail | Avnet America
50mA,5V,LDO Voltage Reg.,LM2936DT-5.0 | RS

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2936DT-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2936DT-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2936DT-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2936DT-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2936DT-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2936DT-5.0/NOPB fall under?

The LM2936DT-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2936DT-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2936DT-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2936DT-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2936DT-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM2936DT-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2936DT-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2936DT-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2936DT-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay