LM2931CM/NOPB Power Management ICs - PMIC by Texas Instruments

ADJUSTABLE LDO VOLTAGE REGULATOR 3V TO

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$0.82
2,325
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 3V
Adjustable Output Voltage Max 24V

Alternative Descriptions

100-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
SMT TUBE | Component Electronics
Adjustable Ldo Voltage Regulator, 3V To | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2931CM/NOPB?

Additional datasheets, footprints and schematics for LM2931CM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2931CM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2931CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2931CM/NOPB fall under?

The LM2931CM/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2931CM/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931CM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2931CM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2931CM/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM2931CM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2931CM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2931CM/NOPB?

You can fill out our help required form which you can use to request a quote for LM2931CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay