Frequency | - |
---|---|
Full Scale Range | - |
Linearity % | 1% |
Supply Voltage Range | ± 28V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Converter Type | Frequency / Voltage |
Input Voltage Max | 28V |
Linearity | 0.3% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 240µA |
Output Voltage Max | 8.3V |
Supply Current | 3.8mA |
Termination Type | Through Hole |
Frequency-to-voltage converter for ground or supply referred load up to 50-mA (with Zener regulat | Texas Instruments |
IC: f/U converter | Transfer Multisort Elektronik |
Ic, Converter, V/F, F/V | Newark Electronics |
IC, CONVERTER, V/F, F/V | element14 |
Frequency - Voltage Converter LM2917N-8 | RS |
Where can I find additional details, specifications and documents for a LM2917N-8/NOPB?
Additional datasheets, footprints and schematics for LM2917N-8/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2917N-8/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2917N-8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2917N-8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2917N-8/NOPB fall under?
The LM2917N-8/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2917N-8/NOPB when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2917N-8/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2917N-8/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2917N-8/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2917N-8/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2917N-8/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2917N-8/NOPB?
You can fill out our help required form which you can use to request a quote for LM2917N-8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.