Frequency | 5kHz |
---|---|
Full Scale Range | 0Hz to 10kHz |
Linearity % | 0.3% |
Supply Voltage Range | 28V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Converter Type | Frequency / Voltage |
Input Voltage Max | 28V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 50mA |
Output Current Max | 240µA |
Output Voltage Max | 8.3V |
Supply Current | 3.8mA |
Frequency-to-voltage converter for ground or supply referred load up to 50 mA | Texas Instruments |
IC: f/U converter | Transfer Multisort Elektronik |
Ic, Freq/Voltage Conv, 0.3%, Pdip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2907N/NOPB .?
Additional datasheets, footprints and schematics for LM2907N/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2907N/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2907N/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2907N/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2907N/NOPB . fall under?
The LM2907N/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2907N/NOPB . when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2907N/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2907N/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2907N/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2907N/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2907N/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2907N/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2907N/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.