Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
400
in stock
|
Buy Now | |
Texas Instruments
from US$0.09
|
449,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,174
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,000
in stock
|
Buy Now | |
Micros
from US$0.15
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Op Amp Type | High Gain |
---|---|
No. of Amplifiers | 2 |
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 13V |
Amplifier Case Style | DIP |
No. of Pins | 8 |
Dual, 26-V, 700-kHz operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Op-Amp, GBW 0.7MHz, SR 0.3V/us, Voff 3mV, +/-1.5÷+/-13V, -40÷125°C | Micros |
General usage dual op-amp,LM2904P DIP8 | RS |
Op Amp, Dual Ind Spec, 2904, Dip8 | Newark Electronics |
OP AMP, DUAL IND SPEC, 2904, DIP8 | element14 |
Where can I find additional details, specifications and documents for a LM2904P?
Additional datasheets, footprints and schematics for LM2904P are listed on our Part Details page. You can also find images and similar parts to LM2904P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904P fall under?
The LM2904P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904P you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2904P have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Micros and RS have stock available or on a lead time for LM2904P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904P often in real-time on the comparison pages.
What if I can't find stock of LM2904P?
You can fill out our help required form which you can use to request a quote for LM2904P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.