Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
190
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
115,132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
727
in stock
|
Buy Now | |
element14
from US$0.61
|
377
in stock
|
Buy Now | |
Farnell
from US$0.63
|
377
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
9
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 3V to 26V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 26V |
Base Number | 2904 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 7mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 26V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Dual, 26-V, 1-MHz op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
IC, OP AMP, DUAL, 1MHZ, 8SOIC | element14 |
2 low power op amp,LM2904M 1MHz | RS |
Ic, Op Amp, Dual, 1Mhz, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2904M/NOPB .?
Additional datasheets, footprints and schematics for LM2904M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2904M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904M/NOPB . fall under?
The LM2904M/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904M/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2904M/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for LM2904M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2904M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2904M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.