Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
200
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
701,570
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,735
in stock
|
Buy Now | |
element14
from US$0.14
|
1,735
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,735
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
670
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
400
in stock
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
No.Comparators | 2 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Dual differential comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Differential, Dual, Dip-8 | Newark Electronics |
COMPARATOR, DIFFERENTIAL, DUAL, DIP-8 | element14 |
2xComp LP 2-30V 300ns DIP8 | Schukat Electronic |
Dual comparator,LM2903P 1.3ms DIP8 | RS |
Where can I find additional details, specifications and documents for a LM2903P?
Additional datasheets, footprints and schematics for LM2903P are listed on our Part Details page. You can also find images and similar parts to LM2903P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903P fall under?
The LM2903P is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903P when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903P you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2903P have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM2903P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903P often in real-time on the comparison pages.
What if I can't find stock of LM2903P?
You can fill out our help required form which you can use to request a quote for LM2903P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.