Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
2,330
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
33,716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
1,219
in stock
|
Buy Now | |
element14
from US$1.21
|
930
in stock
|
Buy Now | |
Farnell
from US$1.18
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 1.5µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
Low offset, dual differential comparator | Texas Instruments |
Dual Low-power Voltage Comparator PDIP8 | RS |
IC: comparator | Transfer Multisort Elektronik |
Precision Comparator, Dual, 1.5 Us, Dip- | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2903N/NOPB?
Additional datasheets, footprints and schematics for LM2903N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2903N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903N/NOPB fall under?
The LM2903N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903N/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2903N/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LM2903N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2903N/NOPB?
You can fill out our help required form which you can use to request a quote for LM2903N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.