Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,730
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
8,574,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
6,284
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
290
in stock
|
Buy Now | |
element14
from US$0.11
|
4
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | MSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | MSOP |
No.Comparators | 2 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Dual differential comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual 15V/30V 8-Pin MSOP | RS |
Comparator, Differential, Dual, Msop-8 | Newark Electronics |
COMPARATOR, DIFFERENTIAL, DUAL, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LM2903DGKR?
Additional datasheets, footprints and schematics for LM2903DGKR are listed on our Part Details page. You can also find images and similar parts to LM2903DGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903DGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903DGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903DGKR fall under?
The LM2903DGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903DGKR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903DGKR you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903DGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2903DGKR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for LM2903DGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903DGKR often in real-time on the comparison pages.
What if I can't find stock of LM2903DGKR?
You can fill out our help required form which you can use to request a quote for LM2903DGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.