Status: | Active |
---|---|
Series: | LM2902 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
4,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
113,701
in stock
|
Buy Now | |
element14
from US$0.15
|
113,701
in stock
|
Buy Now | |
Farnell
from US$0.13
|
113,701
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common-mode voltage range includes negative rail |
Large voltage gain: 100 dB |
Supply current per amplifier: 375 µA |
Low input bias current: 20 nA |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ± 1.5 V to ± 15 V |
Single supply: 3 V to 30 V |
Dual supplies: ± 1.5 V to ± 15 V |
Product Specifications |
---|
DS0506 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 1.3Mhz, -40 To 125Deg C | Newark Electronics |
VFQFPN 3X3X0.9 1.7LOW POW,BIPOLAR OP-AMP | element14 |
STMicroelectronics, LM2902Q4T | RS |
LM2902 Series 30 V 1.3 MHz Low-Power Quad Operational Amplifier - QFN-16 (3x3) | Future Electronics |
OP Amp Quad GP �15V/30V 16-Pin QFN EP T/R | Avnet Silica |
OP Amp Quad GP ±15V/30V 16-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM2902Q4T?
Additional datasheets, footprints and schematics for LM2902Q4T are listed on our Part Details page. You can also find images and similar parts to LM2902Q4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902Q4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902Q4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902Q4T fall under?
The LM2902Q4T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902Q4T when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902Q4T you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902Q4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2902Q4T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for LM2902Q4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902Q4T often in real-time on the comparison pages.
What if I can't find stock of LM2902Q4T?
You can fill out our help required form which you can use to request a quote for LM2902Q4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.