Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,549
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,313
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 13V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 26V |
Op Amp Type | General Purpose |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad, 26-V 1.2-MHz 2-mV offset voltage operational amplifier | Texas Instruments |
Op-Amp, 1.2Mhz, 0.5V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2902PWR?
Additional datasheets, footprints and schematics for LM2902PWR are listed on our Part Details page. You can also find images and similar parts to LM2902PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902PWR fall under?
The LM2902PWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902PWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902PWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2902PWR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LM2902PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902PWR often in real-time on the comparison pages.
What if I can't find stock of LM2902PWR?
You can fill out our help required form which you can use to request a quote for LM2902PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.