Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Operable with a Single Power Supply |
Wide Operating Supply Voltage Range |
Input/output Ground Sense |
High Large Signal Voltage Gain |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 3 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 32 |
Channel | 4 |
Circuit Current (Typ.) [mA] | 1 |
Input Offset Voltage (Max.) [mV] | 4.5 |
Input Bias Current (Typ.) [nA] | 20 |
Slew Rate (Typ.) [V/µs] | 0.3 |
Input Voltage Range [V] | 0 to VCC-1.5 |
Output Voltage Range [V] | VSS+0.005 to VDD-1.5 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 40 |
Output current (Typ.) [mA] | 30 |
CMRR (Typ.) [dB] | 80 |
PSRR (Typ.) [dB] | 100 |
GBW (Typ.) [MHz] | 0.8 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 125 |
Package Size [mm] | 5x6.4 (t=1.2) |
Data Sheet |
---|
LM2902FVJ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 800Khz, -40 To 125Deg C | Newark Electronics |
Operational Amplifier, 800 kHz, 0.3 V/µs, 3V to 32V, TSSOP, 14 Pins | Avnet America |
OPAMP, 800KHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LM2902FVJ-E2?
Additional datasheets, footprints and schematics for LM2902FVJ-E2 are listed on our Part Details page. You can also find images and similar parts to LM2902FVJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902FVJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902FVJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902FVJ-E2 fall under?
The LM2902FVJ-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902FVJ-E2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902FVJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902FVJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LM2902FVJ-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LM2902FVJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902FVJ-E2 often in real-time on the comparison pages.
What if I can't find stock of LM2902FVJ-E2?
You can fill out our help required form which you can use to request a quote for LM2902FVJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.