Status: | Active |
---|---|
Series: | LM2901 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
842,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
52,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,500
in stock
|
Buy Now | |
element14
from US$0.24
|
2,230
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,509
in stock
|
Buy Now | |
RS
from US$0.45
|
551
in stock
|
Buy Now | |
Avnet America
-
|
52,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
Wide single supply voltage range or dual supplies for all devices: +2 V to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage (1.4 mW/comparator at +5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ±5 nA typ. |
Input common-mode voltage range includes negative rail |
Low output saturation voltage:250 mV typ. (IO= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0505 Low-power quad voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2901 Series 32 V 25 nA Surface Mount Quad Voltage Comparator - SOIC-14 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM2901YDT. | Newark Electronics |
Comparator 4 Func | Rapid Electronics |
SO 14/A°/LOW POWER QUAD VOLT COMPARATOR | element14 |
IC: comparator | Transfer Multisort Elektronik |
STMicroelectronics, LM2901YDT | RS |
Comparator Quad ±16V/32V 14-Pin SOIC T/R | Avnet America |
Comparator Quad �16V/32V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM2901YDT?
Additional datasheets, footprints and schematics for LM2901YDT are listed on our Part Details page. You can also find images and similar parts to LM2901YDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901YDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901YDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901YDT fall under?
The LM2901YDT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901YDT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901YDT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901YDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2901YDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for LM2901YDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901YDT often in real-time on the comparison pages.
What if I can't find stock of LM2901YDT?
You can fill out our help required form which you can use to request a quote for LM2901YDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.