Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V, ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open |
RoHS Compliant | Yes |
Automotive, 30-V quad differential comparator | Texas Instruments |
Comparator, Quad, 300Ns, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901QDRQ1?
Additional datasheets, footprints and schematics for LM2901QDRQ1 are listed on our Part Details page. You can also find images and similar parts to LM2901QDRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901QDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901QDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901QDRQ1 fall under?
The LM2901QDRQ1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901QDRQ1 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901QDRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901QDRQ1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM2901QDRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2901QDRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901QDRQ1 often in real-time on the comparison pages.
What if I can't find stock of LM2901QDRQ1?
You can fill out our help required form which you can use to request a quote for LM2901QDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.