Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
865
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
5,044
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
915
in stock
|
Buy Now | |
element14
from US$0.18
|
865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
667
in stock
|
Buy Now | |
Chip Outpost
from US$0.43
|
1
in stock
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 2901 |
Comparator Features | Quad Low Power |
IC Generic Number | 2901 |
Logic Function Number | 2901 |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
30-V quad differential comparator | Texas Instruments |
Ic, Comparator Quad, 2901, Dip14 | Newark Electronics |
IC, COMPARATOR QUAD, 2901, DIP14 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
COMPARATOR, QUAD, 1.3US, DIP-14 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 16V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LM2901N..?
Additional datasheets, footprints and schematics for LM2901N.. are listed on our Part Details page. You can also find images and similar parts to LM2901N.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901N.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901N.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901N.. fall under?
The LM2901N.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901N.. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901N.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901N.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2901N.. have stock available?
Authorised distributors including Farnell, Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2901N...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901N.. often in real-time on the comparison pages.
What if I can't find stock of LM2901N..?
You can fill out our help required form which you can use to request a quote for LM2901N.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.