Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 4.5V to 32V ± 2.2V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
OP Amp Quad GP16V/32V 14-Pin PDIP | RS |
OP-AMP, QUAD, 2.5MHZ, 20V/US, DIP-14 | element14 |
Op Amp, 2.5Mhz, 20V/Us, Dip-14 | Newark Electronics |
Quad, high-gain frequency-compensated Norton operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2900N?
Additional datasheets, footprints and schematics for LM2900N are listed on our Part Details page. You can also find images and similar parts to LM2900N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2900N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2900N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2900N fall under?
The LM2900N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2900N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2900N you can contact the distributor directly for product support, shipping queries etc.
Is the LM2900N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2900N have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for LM2900N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2900N often in real-time on the comparison pages.
What if I can't find stock of LM2900N?
You can fill out our help required form which you can use to request a quote for LM2900N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.