LM285M-1.2/NOPB . Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.235V SOIC-8

Status: Unknown
Series: LM285 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
35 units
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM285 Series
Reference Voltage 1.235V
Initial Accuracy 1%
Temperature Coefficient ± 150ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1.235-V, –40°C to +85°C, micropower voltage reference diode | Texas Instruments
VOLTAGE REF, SHUNT, 1.235V, SOIC-8 | element14

More Parts in Power Management


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM285M-1.2/NOPB .?

Additional datasheets, footprints and schematics for LM285M-1.2/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM285M-1.2/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM285M-1.2/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM285M-1.2/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM285M-1.2/NOPB . fall under?

The LM285M-1.2/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM285M-1.2/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM285M-1.2/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM285M-1.2/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM285M-1.2/NOPB . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LM285M-1.2/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM285M-1.2/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM285M-1.2/NOPB .?

You can fill out our help required form which you can use to request a quote for LM285M-1.2/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay