Status: | Unknown |
---|---|
Series: | LM285 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.28
|
32,080
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM285 Series |
Reference Voltage | 1.235V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 12mV |
Reference Volts | 1.2V |
Topology | Shunt |
1.235-V, –40°C to +85°C, micropower voltage reference diode | Texas Instruments |
Where can I find additional details, specifications and documents for a LM285BXM-1.2/NOPB?
Additional datasheets, footprints and schematics for LM285BXM-1.2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM285BXM-1.2/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM285BXM-1.2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM285BXM-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM285BXM-1.2/NOPB fall under?
The LM285BXM-1.2/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM285BXM-1.2/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM285BXM-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM285BXM-1.2/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM285BXM-1.2/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM285BXM-1.2/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM285BXM-1.2/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM285BXM-1.2/NOPB?
You can fill out our help required form which you can use to request a quote for LM285BXM-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.