LM2852XMXA-1.2/NOPB . Semiconductors - ICs by Texas Instruments

BUCK 2A 1500KHZ 1.2V 14TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.45

Distributor Stock
Logo for Farnell
Farnell
from US$4.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.45
-
Buy Now
Logo for element14
element14
from US$4.50
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.85V
Input Voltage Max 5.5V
DC / DC Converter IC Case HTSSOP
No. of Pins 14Pins
Output Current 2A
Output Voltage Nom. 1.2V
Switching Frequency 1.5MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2852
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 1.2V
Primary Input Voltage 5V

Alternative Descriptions

Buck, 2A, 1500Khz, 1.2V, 14Tssop | Newark Electronics
BUCK, 2A, 1500KHZ, 1.2V, 14TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2852XMXA-1.2/NOPB .?

Additional datasheets, footprints and schematics for LM2852XMXA-1.2/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2852XMXA-1.2/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2852XMXA-1.2/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2852XMXA-1.2/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2852XMXA-1.2/NOPB . fall under?

The LM2852XMXA-1.2/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2852XMXA-1.2/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2852XMXA-1.2/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM2852XMXA-1.2/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2852XMXA-1.2/NOPB . have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2852XMXA-1.2/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2852XMXA-1.2/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM2852XMXA-1.2/NOPB .?

You can fill out our help required form which you can use to request a quote for LM2852XMXA-1.2/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay