LM2840XMK-ADJL/NOPB . Part Information
Details for LM2840XMK-ADJL/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM2840XMK-ADJL/NOPB Directly from Texas Instruments (9806 in stock) at $0.8710
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 100mA |
Output Voltage Min | 765mV |
Output Voltage Max | 34V |
Switching Frequency | 550kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 550KHZ, TSOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:100mA; Output Voltage RoHS Compliant: Yes | Newark Electronics
- SIMPLE SWITCHER® 42V, 100mA Step-Down DC/DC Regulator in Thin SOT-23 | Texas Instruments
Viewing Distributors for LM2840XMK-ADJL/NOPB .
Loading...
Loading Results for LM2840XMK-ADJL/NOPB .