Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HVSSOP |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 550kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Frequency 2.0A Load - Step-Down DC-DC Regulator | Texas Instruments |
Dc/Dc Conv, Buck, 550Khz, Hmsop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2832YMY/NOPB?
Additional datasheets, footprints and schematics for LM2832YMY/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2832YMY/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2832YMY/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2832YMY/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2832YMY/NOPB fall under?
The LM2832YMY/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2832YMY/NOPB when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2832YMY/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2832YMY/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2832YMY/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2832YMY/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2832YMY/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2832YMY/NOPB?
You can fill out our help required form which you can use to request a quote for LM2832YMY/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.