LM2832XSD/NOPB Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.73
25,730
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.88
796
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case WSON
No. of Pins 6Pins
Output Current 2A
Output Voltage Min 600mV
Output Voltage Max 4.5V
Switching Frequency 1.95MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 0.6V
Base Number 2832
Frequency 1.6MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 4.5V
Primary Input Voltage 5.5V
Supply Voltage Min 3V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

High Frequency 2.0A Load - Step-Down DC-DC Regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2832XSD/NOPB?

Additional datasheets, footprints and schematics for LM2832XSD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2832XSD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2832XSD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2832XSD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2832XSD/NOPB fall under?

The LM2832XSD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2832XSD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2832XSD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2832XSD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2832XSD/NOPB have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LM2832XSD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2832XSD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2832XSD/NOPB?

You can fill out our help required form which you can use to request a quote for LM2832XSD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay