LM2831YMF/NOPB Part Information
Details for LM2831YMF/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.9500 |
50 | 1.8100 |
100 | 1.6700 |
250 | 1.5600 |
Stock Information
Details
Part Features
- 0.6-V, 2% Internal Voltage Reference
- 1.5-A Output Current
- 130-mu2126 PMOS Switch
- Current Mode, PWM Operation
- High Switching Frequencie u2013 1.6 MHz (LM2831X) u2013 0.55 MHz (LM2831Y) u2013 3 MHz (LM2831Z)
- Input Voltage Range of 3 V to 5.5 V
- Internal Soft Start
- Output Voltage Range of 0.6 V to 4.5 V
- Overvoltage Protection
- Space-Saving SOT-23 Package
- Thermal Shutdown
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 700kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 4.5V |
Adjustable Output Voltage Min | 0.6V |
Base Number | 2831 |
Frequency | 700kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 600mV |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 2.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Voltage Regulator |
Alternative Part Descriptions
- V REG 1.5A 550KHZ BUCK, SOT-23-5; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.5A; Output Voltage Min:600mV; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2831YMF/NOPB?
Additional datasheets, footprints and schematics for LM2831YMF/NOPB are listed in our Part Details tab. You can also find the LM2831YMF/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2831YMF/NOPB in the Pricing & Inventory tab next to part details. You can view LM2831YMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2831YMF/NOPB fall under?
The LM2831YMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2831YMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2831YMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2831YMF/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2831YMF/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2831YMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2831YMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2831YMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM2831YMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.