Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
150
in stock
|
Buy Now | |
Texas Instruments
from US$0.89
|
74,986
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
758
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
element14
from US$2.19
|
-
|
Buy Now | |
Farnell
from US$1.68
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 4.5V |
Adjustable Output Voltage Min | 0.6V |
Base Number | 2830 |
Frequency | 1.95MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 600mV |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 1.75A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Voltage Regulator |
High frequency 1 A step-down DC/DC converter | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
1A Step-Down DC-DC Regulator,LM2830XMF | RS |
Step-Down Dc/Dc Regulator, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2830XMF/NOPB?
Additional datasheets, footprints and schematics for LM2830XMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2830XMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2830XMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2830XMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2830XMF/NOPB fall under?
The LM2830XMF/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2830XMF/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2830XMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2830XMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2830XMF/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for LM2830XMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2830XMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2830XMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM2830XMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.