LM2825N-12/NOPB Semiconductors - ICs by Texas Instruments

SWITCHING REG 1A 12V 2825 DIP24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.62

Distributor Stock
Logo for Newark
Newark
from US$56.76
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$56.62
12
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$57.10
12
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 15V
Input Voltage Max 40V
DC / DC Converter IC Case DIP
No. of Pins 24Pins
Output Current 1A
Output Voltage Nom. 12V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 2825
Frequency 150kHz
IC Generic Number 2825
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 12V
Power Supply IC Type Switching regulator
Primary Input Voltage 24V
Supply Voltage Max 40V
Supply Voltage Min 15V
Voltage Regulator Type Switching Step Down (Buck)

Alternative Descriptions

Switching Regulator Voltage-mode 2.4A | Rapid Electronics
Switching Regulator, Voltage-Mode, 2.4A, 150Khz Switching Freq-Max, Bipolar, Pdip24 Rohs Compliant: Yes |TEXAS INSTRUMENTS LM2825N-12/NOPB | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2825N-12/NOPB?

Additional datasheets, footprints and schematics for LM2825N-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2825N-12/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2825N-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2825N-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2825N-12/NOPB fall under?

The LM2825N-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2825N-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2825N-12/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2825N-12/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2825N-12/NOPB have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for LM2825N-12/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2825N-12/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2825N-12/NOPB?

You can fill out our help required form which you can use to request a quote for LM2825N-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay