Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 200mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -2.7V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Charge Pump Switching Regulator IC Negative Fixed | GreenChips |
LM2776DBVR TI | Elfaro |
Dc-Dc Charge Pump, Inverting, Sot-23-6 | Newark Electronics |
Switched Capacitor Inverter | Texas Instruments |
Switched Capacitor I nverter 6-SOT-23 -40 | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM2776DBVR .?
Additional datasheets, footprints and schematics for LM2776DBVR . are listed on our Part Details page. You can also find images and similar parts to LM2776DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2776DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2776DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2776DBVR . fall under?
The LM2776DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2776DBVR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2776DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2776DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2776DBVR . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for LM2776DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2776DBVR . often in real-time on the comparison pages.
What if I can't find stock of LM2776DBVR .?
You can fill out our help required form which you can use to request a quote for LM2776DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.