LM2750SD-5.0/NOPB Semiconductors - ICs by Texas Instruments

IC BOOST REGULATOR WSON-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2750 is a regulated switched-capacitor doubler that produces a low-noise output voltage. The 5-V output voltage option (LM2750-5.0) can supply up to 120 mA of output current over a 2.9-V to 5.6-V input range, as well as up to 40 mA of output current when the input voltage is as low as 2.7 V. An adjustable output voltage option with similar output current capabilities is also available (LM2750-ADJ). The LM2750 has been placed in TI's 10-pin WSON, a package with excellent thermal properties that keeps the part from overheating under almost all rated operating conditions. A perfect fit for space-constrained, battery-powered applications, the LM2750 requires only three external components: one input capacitor, one output capacitor, and one flying capacitor. Small, inexpensive ceramic capacitors are recommended for use. In conjunction with the 1.7-MHz fixed switching frequency of the LM2750, these capacitors yield low output-voltage ripple, which is beneficial for systems requiring a low-noise supply. Pre-regulation minimizes input current ripple, thus reducing input noise to negligible levels. A tightly controlled soft-start feature limits inrush currents during part activation. Shutdown completely disconnects the load from the input. Output current limiting and thermal shutdown circuitry protect both the LM2750 and other connected devices in the event of output shorts or excessive current loads.

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.77
49,109
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.76
949
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.6V
DC / DC Converter IC Case WSON
No. of Pins 10Pins
Output Current 120mA
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Topology Boost (Step Up)
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Accuracy % 4%
Base Number 2750
Frequency 1.7MHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 5.5V
Output Voltage Max 5V
Output Voltage Nom. 5V
Primary Input Voltage 5.6V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type Boost Switching

Alternative Descriptions

2.7-V to 5.6-VIN low-noise switched-capacitor boost doubler | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2750SD-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2750SD-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2750SD-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2750SD-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2750SD-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2750SD-5.0/NOPB fall under?

The LM2750SD-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2750SD-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2750SD-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2750SD-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2750SD-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LM2750SD-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2750SD-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2750SD-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2750SD-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay