LM2738XMY Part Information
Details for LM2738XMY by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 18V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 2738 |
Frequency | 1.92MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 18V |
Primary Input Voltage | 20V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 2.9A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down Regulator |
Viewing Distributors for LM2738XMY
Loading...
Loading Results for LM2738XMY