Topology | Boost SEPIC |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 8Pins |
Output Current | 2.1A |
Output Voltage Min | 3V |
Output Voltage Max | 24V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 24V |
Adjustable Output Voltage Min | 3V |
Base Number | 2735 |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 2.25A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
SWITCH REG, BOOST, 1.6MHZ, MSOP8 | Elfaro |
520kHz/1.6MHz space efficient boost and SEPIC DC-DC regulator | Texas Instruments |
Conv DC-DC 2.7V to 5.5V Step Up Single-Out 3V to 24V 3A 8-Pin HVSSOP EP T/R | Holdelec |
520kHz/1.6MHz space efficient boost and | Mouser Electronics |
Switch Reg, Boost, 1.6Mhz, Msop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2735XMY/NOPB?
Additional datasheets, footprints and schematics for LM2735XMY/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2735XMY/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2735XMY/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2735XMY/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2735XMY/NOPB fall under?
The LM2735XMY/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2735XMY/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2735XMY/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2735XMY/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2735XMY/NOPB have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM2735XMY/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2735XMY/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2735XMY/NOPB?
You can fill out our help required form which you can use to request a quote for LM2735XMY/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.