Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Topology | Boost SEPIC |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 2.1A |
Output Voltage Min | 3V |
Output Voltage Max | 24V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 3V |
Base Number | 2735 |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 2.25A |
Output Voltage | 24V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost / SEPIC |
520kHz/1.6MHz space efficient boost and SEPIC DC-DC regulator | Texas Instruments |
1.6MHz Boost&SEPIC DC/DC Reg.,LM2735XMF | RS |
Ic, Dc/Dc Converter | Newark Electronics |
IC, DC/DC CONVERTER | element14 |
Where can I find additional details, specifications and documents for a LM2735XMF/NOPB .?
Additional datasheets, footprints and schematics for LM2735XMF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2735XMF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2735XMF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2735XMF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2735XMF/NOPB . fall under?
The LM2735XMF/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2735XMF/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2735XMF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2735XMF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2735XMF/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2735XMF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2735XMF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2735XMF/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2735XMF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.