LM2734XQMK/NOPB . Part Information
Details for LM2734XQMK/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.1100 |
10 | 3.7000 |
25 | 3.5000 |
50 | 3.2700 |
100 | 3.0300 |
Stock Information
Details
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 18V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 2734 |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 18V |
Primary Input Voltage | 20V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 2.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 1.6MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2734XQMK/NOPB .?
Additional datasheets, footprints and schematics for LM2734XQMK/NOPB . are listed in our Part Details tab. You can also find the LM2734XQMK/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2734XQMK/NOPB . in the Pricing & Inventory tab next to part details. You can view LM2734XQMK/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2734XQMK/NOPB . fall under?
The LM2734XQMK/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2734XQMK/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2734XQMK/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2734XQMK/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2734XQMK/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2734XQMK/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2734XQMK/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2734XQMK/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2734XQMK/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.