LM27342SD/NOPB Semiconductors - ICs by Texas Instruments

SWITCH REGULATOR IC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2734x and LM2734x-Q1 regulators are monolithic, high-frequency, PWM step-down DC-DC converters in 10-pin WSON and 10-pin MSOPPowerPAD packages. They contain all the active functions to provide local DC-DC conversion with fast transient response and accurate regulation in the smallest possible PCB area. With a minimum of external components, the LM2734x and LM2734x-Q1 are easy to use. The ability to drive 1.5-A or 2-A loads respectively, with an internal 150-mΩ NMOS switch results in the best power density available. The world-class control circuitry allows for on-times as low as 65 ns, thus supporting exceptionally high frequency conversion. Switching frequency is internally set to 2 MHz and synchronizable from 1 to 2.35 MHz, which allows the use of extremely small surface mount inductors and chip capacitors. Even though the operating frequency is very high, efficiencies up to 90% are easy to achieve. External shutdown is included, which features an ultra-low shutdown current of 70 nA. The LM2734x and LM2734x-Q1 use peak current-mode control and internal compensation to provide highperformance regulation over a wide range of operating conditions. Additional features include internal soft-start circuitry to reduce inrush current, pulse-by-pulse current limit, thermal shutdown, and output overvoltage protection.

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.53
15,215
in stock
Buy Now

Specifications

Primary Input Voltage 20V
No. of Outputs 1
Output Voltage 18V
Output Current 2A
No. of Pins 10
Operating Temperature Range -40°C to +125°C
MSL MSL 1 - Unlimited
Filter Terminals Solder

Alternative Descriptions

2A - Wide Input Range Buck Regulator with Frequency Synchronization | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM27342SD/NOPB?

Additional datasheets, footprints and schematics for LM27342SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM27342SD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM27342SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27342SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM27342SD/NOPB fall under?

The LM27342SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM27342SD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM27342SD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM27342SD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM27342SD/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM27342SD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM27342SD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM27342SD/NOPB?

You can fill out our help required form which you can use to request a quote for LM27342SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay