LM2733YMF/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BOOST 600KHZ SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2733 switching regulators are current-mode boost converters operating fixed frequency of 1.6 MHz (“X” option) and 600 kHz (“Y” option). The use of SOT-23 package, made possible by the minimal power loss of the internal 1-A switch, and use of small inductors and capacitors result in the industry's highest power density. The 40-V internal switch makes these solutions perfect for boosting to voltages of 16 V or greater. These parts have a logic-level shutdown pin that can be used to reduce quiescent current and extend battery life. Protection is provided through cycle-by-cycle current limiting and thermal shutdown. Internal compensation simplifies design and reduces component count.

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for RS
RS
from US$2.02
1,785
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.92
846,376
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.19
103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.42
-
Buy Now
Logo for element14
element14
from US$1.71
-
Buy Now
Logo for Farnell
Farnell
from US$1.68
-
Buy Now

Specifications

Topology Boost (Step Up)
Input Voltage Min 2.7V
Input Voltage Max 14V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 1.5A
Output Voltage Min 3V
Output Voltage Max 40V
Switching Frequency 600kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

0.6/1.6 MHz Boost Converters With 40V Internal FET Switch in SOT-23 | Texas Instruments
Switching boost regulator,LM2733YMF | RS
Dc/Dc Conv, Boost, 600Khz, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2733YMF/NOPB?

Additional datasheets, footprints and schematics for LM2733YMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2733YMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2733YMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2733YMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2733YMF/NOPB fall under?

The LM2733YMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2733YMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2733YMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2733YMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2733YMF/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2733YMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2733YMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2733YMF/NOPB?

You can fill out our help required form which you can use to request a quote for LM2733YMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay