Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Min | 1.23V |
Output Voltage Max | 22V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 | Texas Instruments |
Dc/Dc Conv, Boost, 600Khz, Sot-23-5 | Newark Electronics |
DC/DC CONV, BOOST, 600KHZ, SOT-23-5 | element14 |
Boost-Conv 1,8A 22V-FET 0,6MHz SOT23-5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LM2731YMF/NOPB .?
Additional datasheets, footprints and schematics for LM2731YMF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2731YMF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2731YMF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2731YMF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2731YMF/NOPB . fall under?
The LM2731YMF/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2731YMF/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2731YMF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2731YMF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2731YMF/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for LM2731YMF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2731YMF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2731YMF/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2731YMF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.