LM27222M/NOPB . Semiconductors - ICs by Texas Instruments

MOSFET DRIVER/PWM CONTROL 27222

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for RS
RS
from US$3.28
440
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.94
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.97
1
in stock
Buy Now
Logo for element14
element14
from US$3.02
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.26
1
in stock
Buy Now

Specifications

Driver Configuration High Side and Low Side
Peak Output Current 4.5A
Supply Voltage Min 4V
Supply Voltage Max 7V
Driver Case Style SOIC
No. of Pins 8Pins
Input Delay -
Output Delay -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 27222
Device Type MOSFET
I / O Delay 8ns
IC Generic Number 27222
Input Voltage Max 30V
Logic Function Number 27222
Module Configuration High Side Low Side
Operating Temperature Range -40°C to +125°C
Output Resistance 10kohm
Output Voltage 30V
Power Dissipation Pd 720mW
Power Supply IC Type MOSFET Driver
Supply Voltage Range 4V to 7V
Termination Type Surface Mount Device

Alternative Descriptions

MOSFET Driver 4.5A 2-out Hi/Low Side SO8 | RS
IC: driver | Transfer Multisort Elektronik
Mosfet Driver/Pwm Control, 27222 | Newark Electronics
MOSFET DRIVER/PWM CONTROL, 27222 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM27222M/NOPB .?

Additional datasheets, footprints and schematics for LM27222M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM27222M/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM27222M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27222M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM27222M/NOPB . fall under?

The LM27222M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM27222M/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM27222M/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM27222M/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM27222M/NOPB . have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM27222M/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM27222M/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM27222M/NOPB .?

You can fill out our help required form which you can use to request a quote for LM27222M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay